Panasonic Surface Mount Resistors ERJ3RBD4701V

Description
Panasonic ERJ3RBD4701V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD4701V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102268
Surface Mount Resistors 8102268
Panasonic ERJ3RBD4701V

Panasonic ERJ3RBD4701V

Supplier's Site
Surface Mount Resistors - 8102268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102268P
Surface Mount Resistors 8102268P
Panasonic ERJ3RBD4701V

Panasonic ERJ3RBD4701V

Supplier's Site
Surface Mount Resistors - 1691044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691044
Surface Mount Resistors 1691044
Panasonic ERJ3RBD4701V

Panasonic ERJ3RBD4701V

Supplier's Site
Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8898
Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8898
RES, 4K7, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102268 8102268P 85Y8898
Product Name Surface Mount Resistors Surface Mount Resistors Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details