Panasonic Res, 340R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic ERJ3RBD3400V

Description
RES, 340R, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 340R, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic - 73AC7526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
73AC7526
Res, 340R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic 73AC7526
RES, 340R, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 340R, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC7526
Product Name Res, 340R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 340 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details