Panasonic Surface Mount Resistors ERJ3RBD3300V

Description
Panasonic ERJ3RBD3300V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD3300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102220
Surface Mount Resistors 8102220
Panasonic ERJ3RBD3300V

Panasonic ERJ3RBD3300V

Supplier's Site
Surface Mount Resistors - 1691030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691030
Surface Mount Resistors 1691030
Panasonic ERJ3RBD3300V

Panasonic ERJ3RBD3300V

Supplier's Site
Res, 330R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8886
Res, 330R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8886
RES, 330R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 330R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102220 85Y8886
Product Name Surface Mount Resistors Res, 330R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers