Panasonic Surface Mount Resistors ERJ3RBD3001V

Description
Panasonic ERJ3RBD3001V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD3001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102218P
Surface Mount Resistors 8102218P
Panasonic ERJ3RBD3001V

Panasonic ERJ3RBD3001V

Supplier's Site
Surface Mount Resistors - 8102218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102218
Surface Mount Resistors 8102218
Panasonic ERJ3RBD3001V

Panasonic ERJ3RBD3001V

Supplier's Site
Surface Mount Resistors - 1691029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691029
Surface Mount Resistors 1691029
Panasonic ERJ3RBD3001V

Panasonic ERJ3RBD3001V

Supplier's Site
Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8884
Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8884
RES, 3K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 3K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102218P 8102218 85Y8884
Product Name Surface Mount Resistors Surface Mount Resistors Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 3000 ohms 3000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details