Panasonic Chip Resistor - Surface Mount - ERJ3RBD1600V ERJ3RBD1600V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192347-ERJ3RBD1600V Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1.6 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 160 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): ERJ-3RBD1600V; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192347-ERJ3RBD1600V Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1.6 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 160 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): ERJ-3RBD1600V; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ3RBD1600V - 1192347-ERJ3RBD1600V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3RBD1600V
1192347-ERJ3RBD1600V
Chip Resistor - Surface Mount - ERJ3RBD1600V 1192347-ERJ3RBD1600V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192347-ERJ3RBD1600V Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1.6 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 160 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): ERJ-3RBD1600V; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192347-ERJ3RBD1600V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1.6 mm
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 450 µm
Resistance: 160 Ω
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): ERJ-3RBD1600V;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now
SMD 160 Ohm Resistor - 52-ERJ3RBD1600V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160 Ohm Resistor
52-ERJ3RBD1600V
SMD 160 Ohm Resistor 52-ERJ3RBD1600V
160 Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RBD1600V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD1600V can be used for catalog matching and distributor lookup.

160 Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RBD1600V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD1600V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 160R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 01AC1809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
01AC1809
Res, 160R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 01AC1809
RES, 160R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:160ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 160R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:160ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1192347-ERJ3RBD1600V 52-ERJ3RBD1600V 01AC1809
Product Name Chip Resistor - Surface Mount - ERJ3RBD1600V SMD 160 Ohm Resistor Res, 160R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Resistance Range 160 ohms 160 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details