Panasonic Surface Mount Resistors ERJ3RBD1500V

Description
Panasonic ERJ3RBD1500V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD1500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102135
Surface Mount Resistors 8102135
Panasonic ERJ3RBD1500V

Panasonic ERJ3RBD1500V

Supplier's Site
Surface Mount Resistors - 1691004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691004
Surface Mount Resistors 1691004
Panasonic ERJ3RBD1500V

Panasonic ERJ3RBD1500V

Supplier's Site
Res, 150R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8865
Res, 150R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8865
RES, 150R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 150R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1140
Res, 150R, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1140
RES, 150R, 0.5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJ3RB Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 150R, 0.5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJ3RB Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102135 85Y8865 12AC1140
Product Name Surface Mount Resistors Res, 150R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic Res, 150R, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details