Panasonic Surface Mount Resistors ERJ3RBD1300V

Description
Panasonic ERJ3RBD1300V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD1300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102129
Surface Mount Resistors 8102129
Panasonic ERJ3RBD1300V

Panasonic ERJ3RBD1300V

Supplier's Site
Surface Mount Resistors - 1691002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691002
Surface Mount Resistors 1691002
Panasonic ERJ3RBD1300V

Panasonic ERJ3RBD1300V

Supplier's Site
Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8861
Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8861
RES, 130R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:130ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 130R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:130ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102129 85Y8861
Product Name Surface Mount Resistors Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details