Panasonic Surface Mount Resistors ERJ3RBD1102V

Description
Panasonic ERJ3RBD1102V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD1102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102110
Surface Mount Resistors 8102110
Panasonic ERJ3RBD1102V

Panasonic ERJ3RBD1102V

Supplier's Site
Surface Mount Resistors - 1690997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690997
Surface Mount Resistors 1690997
Panasonic ERJ3RBD1102V

Panasonic ERJ3RBD1102V

Supplier's Site
Res, 11K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8857
Res, 11K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8857
RES, 11K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 11K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102110 85Y8857
Product Name Surface Mount Resistors Res, 11K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details