Panasonic Surface Mount Resistors ERJ3RBD1002V

Description
Panasonic ERJ3RBD1002V
Request a Quote
Description
Panasonic ERJ3RBD1002V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102094
Surface Mount Resistors 8102094
Panasonic ERJ3RBD1002V

Panasonic ERJ3RBD1002V

Supplier's Site
Surface Mount Resistors - 8102094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102094P
Surface Mount Resistors 8102094P
Panasonic ERJ3RBD1002V

Panasonic ERJ3RBD1002V

Supplier's Site
Surface Mount Resistors - 1038798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1038798
Surface Mount Resistors 1038798
Panasonic ERJ3RBD1002V

Panasonic ERJ3RBD1002V

Supplier's Site
Res, 10K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8854
Res, 10K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8854
RES, 10K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 10K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8102094 8102094P 1038798 85Y8854
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 10K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details