Panasonic Surface Mount Resistors ERJ3RBD1001V

Description
Panasonic ERJ3RBD1001V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD1001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102090
Surface Mount Resistors 8102090
Panasonic ERJ3RBD1001V

Panasonic ERJ3RBD1001V

Supplier's Site
Surface Mount Resistors - 8102090P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102090P
Surface Mount Resistors 8102090P
Panasonic ERJ3RBD1001V

Panasonic ERJ3RBD1001V

Supplier's Site
Surface Mount Resistors - 1690994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690994
Surface Mount Resistors 1690994
Panasonic ERJ3RBD1001V

Panasonic ERJ3RBD1001V

Supplier's Site
Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8853
Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8853
RES, 1K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 1K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102090 8102090P 85Y8853
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details