Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ510V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ3GE resistor is a thick film chip resistor with a resistance value of 51 ohms and a tolerance of ±5%. It is housed in a 0603 case style, making it compact and suitable for various applications. The resistor has a power rating of 0.1W and a maximum voltage rating of 75V. It is compliant with RoHS standards and is designed for high reliability, featuring a metal glaze thick film resistive element and three layers of electrodes. The product is compatible with both reflow and flow soldering processes, and it is packaged in a manner that is compatible with placement machines. This resistor is part of the ERJ3GE series, which is known for its performance in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ3GE resistor is a thick film chip resistor with a resistance value of 51 ohms and a tolerance of ±5%. It is housed in a 0603 case style, making it compact and suitable for various applications. The resistor has a power rating of 0.1W and a maximum voltage rating of 75V. It is compliant with RoHS standards and is designed for high reliability, featuring a metal glaze thick film resistive element and three layers of electrodes. The product is compatible with both reflow and flow soldering processes, and it is packaged in a manner that is compatible with placement machines. This resistor is part of the ERJ3GE series, which is known for its performance in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1079 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1079
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1079
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1125
Res, 51R, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1125
RES, 51R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 51R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1079 12AC1125
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 51R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details