Panasonic Res, 3R3, 5%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3GEYJ3R3V

Description
RES, 3R3, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 3R3, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1110
Res, 3R3, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1110
RES, 3R3, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 3R3, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1110
Product Name Res, 3R3, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details