Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ272V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1036 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1036
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1036
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1108
Res, 2K7, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1108
RES, 2K7, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2K7, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1036 12AC1108
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 2K7, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details