Panasonic Surface Mount Resistors ERJ3GEYJ1R8V

Description
Panasonic ERJ3GEYJ1R8V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ1R8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282395
Surface Mount Resistors 282395
Panasonic ERJ3GEYJ1R8V

Panasonic ERJ3GEYJ1R8V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W0969 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W0969
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W0969
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282395 63W0969
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details