Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ160V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1001
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1001
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1001
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details