Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ131V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W0990 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W0990
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W0990
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0990
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details