Panasonic Surface Mount Resistors ERJ3GEYJ123V

Description
Panasonic ERJ3GEYJ123V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ123V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277937
Surface Mount Resistors 277937
Panasonic ERJ3GEYJ123V

Panasonic ERJ3GEYJ123V

Supplier's Site
Res, 12K, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1098
Res, 12K, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1098
RES, 12K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 12K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277937 12AC1098
Product Name Surface Mount Resistors Res, 12K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 12000 ohms 12000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details