Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ105V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W0975 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W0975
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W0975
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0.1W, 0603, Reel; Resistor Case Style Panasonic - 12AC1095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.1W, 0603, Reel; Resistor Case Style Panasonic
12AC1095
Res, 1M, 5%, 0.1W, 0603, Reel; Resistor Case Style Panasonic 12AC1095
RES, 1M, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0975 12AC1095
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 1M, 5%, 0.1W, 0603, Reel; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details