Panasonic Surface Mount Resistors ERJ3EKF8252V

Description
Panasonic ERJ3EKF8252V
Request a Quote
Description
Panasonic ERJ3EKF8252V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282382
Surface Mount Resistors 282382
Panasonic ERJ3EKF8252V

Panasonic ERJ3EKF8252V

Supplier's Site
Res, 82K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1084
Res, 82K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1084
RES, 82K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 82K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282382 12AC1084
Product Name Surface Mount Resistors Res, 82K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 82500 ohms 82500 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details