Panasonic Surface Mount Resistors ERJ3EKF75R0V

Description
Panasonic ERJ3EKF75R0V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF75R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763536
Surface Mount Resistors 1763536
Panasonic ERJ3EKF75R0V

Panasonic ERJ3EKF75R0V

Supplier's Site
Surface Mount Resistors - 1755778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755778
Surface Mount Resistors 1755778
Panasonic ERJ3EKF75R0V

Panasonic ERJ3EKF75R0V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0938 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0938
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0938
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1077
Res, 75R, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1077
RES, 75R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:75ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 75R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:75ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1763536 1755778 63W0938 12AC1077
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 75R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 75 ohms 75 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details