Panasonic Surface Mount Resistors ERJ3EKF47R0V

Description
Panasonic ERJ3EKF47R0V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF47R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755770
Surface Mount Resistors 1755770
Panasonic ERJ3EKF47R0V

Panasonic ERJ3EKF47R0V

Supplier's Site
Surface Mount Resistors - 1763586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763586
Surface Mount Resistors 1763586
Panasonic ERJ3EKF47R0V

Panasonic ERJ3EKF47R0V

Supplier's Site
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8744
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8744
RES, 47R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8743
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8743
RES, 47R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1755770 1763586 85Y8744
Product Name Surface Mount Resistors Surface Mount Resistors Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 47 ohms 47 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details