Panasonic Surface Mount Resistors ERJ3EKF4701V

Description
Panasonic ERJ3EKF4701V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF4701V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277772
Surface Mount Resistors 277772
Panasonic ERJ3EKF4701V

Panasonic ERJ3EKF4701V

Supplier's Site
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8747
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8747
RES, 4K7, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8748
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8748
RES, 4K7, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277772 85Y8747
Product Name Surface Mount Resistors Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 4700 ohms 4700 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details