Panasonic Resistors Chip Resistor - Surface Mount ERJ3EKF3300V

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-3EK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 330 Ohms Tolerance: ±1% Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-3EK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 330 Ohms Tolerance: ±1% Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-3EK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 330 Ohms Tolerance: ±1% Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERJ-3EK
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 330 Ohms
Tolerance: ±1%
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Surface Mount Resistors - 287942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287942
Surface Mount Resistors 287942
Panasonic ERJ3EKF3300V

Panasonic ERJ3EKF3300V

Supplier's Site
Res, 330R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8676
Res, 330R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8676
RES, 330R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8677
Res, 330R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8677
RES, 330R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287942 85Y8676
Product Name Resistors Chip Resistor - Surface Mount Surface Mount Resistors Res, 330R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 330 ohms 0.0022 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers