Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.01 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF3011V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.01 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.01 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.01 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0838 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.01 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0838
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.01 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0838
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.01 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.01 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1043
Res, 3K01, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1043
RES, 3K01, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 3K01, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0838 12AC1043
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.01 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 3K01, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details