Panasonic Surface Mount Resistors ERJ3EKF3010V

Description
Panasonic ERJ3EKF3010V
Request a Quote
Description
Panasonic ERJ3EKF3010V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287936
Surface Mount Resistors 287936
Panasonic ERJ3EKF3010V

Panasonic ERJ3EKF3010V

Supplier's Site
Res, 301R, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1042
Res, 301R, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1042
RES, 301R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:301ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 301R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:301ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287936 12AC1042
Product Name Surface Mount Resistors Res, 301R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 301 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details