Panasonic Surface Mount Resistors ERJ3EKF22R0V

Description
Panasonic ERJ3EKF22R0V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF22R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287635
Surface Mount Resistors 287635
Panasonic ERJ3EKF22R0V

Panasonic ERJ3EKF22R0V

Supplier's Site
Res, 22R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8609
Res, 22R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8609
RES, 22R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8610
Res, 22R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8610
RES, 22R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287635 85Y8609
Product Name Surface Mount Resistors Res, 22R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 22 ohms 22 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details