Panasonic Surface Mount Resistors ERJ3EKF1501V

Description
Panasonic ERJ3EKF1501V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1501V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763511
Surface Mount Resistors 1763511
Panasonic ERJ3EKF1501V

Panasonic ERJ3EKF1501V

Supplier's Site
Surface Mount Resistors - 1755744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755744
Surface Mount Resistors 1755744
Panasonic ERJ3EKF1501V

Panasonic ERJ3EKF1501V

Supplier's Site
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8554
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8554
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8555
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8555
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1763511 85Y8554
Product Name Surface Mount Resistors Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details