Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF1472V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 14.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 14.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0761 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0761
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0761
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 14.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 14.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0761
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details