RES, 130R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:130ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Fixed Resistor, Metal Glaze/thic
Fixed Resistor, Metal Glaze/thic
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1848894 | 1848894P | 12AC1011 | ERJ3EKF1300V | ERJ3EKF1300V |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, 130R, 1%, 0.1W, 0603; Resistor Case Style Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | ||
| Resistance Range | 130 ohms | 130 ohms | |||
| Power Rating | 0.1000 watts | 0.1000 watts |