Panasonic Surface Mount Resistors ERJ3EKF1202V

Description
Panasonic ERJ3EKF1202V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755737
Surface Mount Resistors 1755737
Panasonic ERJ3EKF1202V

Panasonic ERJ3EKF1202V

Supplier's Site
Surface Mount Resistors - 1763579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763579
Surface Mount Resistors 1763579
Panasonic ERJ3EKF1202V

Panasonic ERJ3EKF1202V

Supplier's Site
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8529
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8529
RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8530
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8530
RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1755737 85Y8529
Product Name Surface Mount Resistors Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details