Panasonic Surface Mount Resistors ERJ3EKF1101V

Description
Panasonic ERJ3EKF1101V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1101V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277830
Surface Mount Resistors 277830
Panasonic ERJ3EKF1101V

Panasonic ERJ3EKF1101V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0734 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0734
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0734
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277830 63W0734
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0022 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details