Panasonic Surface Mount Resistors ERJ3EKF1071V

Description
Panasonic ERJ3EKF1071V
Request a Quote
Description
Panasonic ERJ3EKF1071V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277829
Surface Mount Resistors 277829
Panasonic ERJ3EKF1071V

Panasonic ERJ3EKF1071V

Supplier's Site
Res, 1K07, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8510
Res, 1K07, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8510
RES, 1K07, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.07kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K07, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.07kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277829 85Y8510
Product Name Surface Mount Resistors Res, 1K07, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 1070 ohms 1070 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details