Panasonic Surface Mount Resistors ERJ3BQFR51V

Description
Panasonic ERJ3BQFR51V
Request a Quote Datasheet
Description
Panasonic ERJ3BQFR51V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7221061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7221061
Surface Mount Resistors 7221061
Panasonic ERJ3BQFR51V

Panasonic ERJ3BQFR51V

Supplier's Site
Surface Mount Resistors - 9230083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9230083
Surface Mount Resistors 9230083
Panasonic ERJ3BQFR51V

Panasonic ERJ3BQFR51V

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.51 Ohm, 200 Mw, 1% Rohs Compliant Panasonic - 63W0680 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.51 Ohm, 200 Mw, 1% Rohs Compliant Panasonic
63W0680
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.51 Ohm, 200 Mw, 1% Rohs Compliant Panasonic 63W0680
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.51 ohm, 200 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.51 ohm, 200 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R51, 1%, 250 Mw; Resistance Panasonic - 12AC1005 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R51, 1%, 250 Mw; Resistance Panasonic
12AC1005
Current Sense Res, 0R51, 1%, 250 Mw; Resistance Panasonic 12AC1005
CURRENT SENSE RES, 0R51, 1%, 250 MW; Resistance:0.51ohm; Product Range:ERJ3BQ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R51, 1%, 250 MW; Resistance:0.51ohm; Product Range:ERJ3BQ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7221061 9230083 63W0680 12AC1005
Product Name Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.51 Ohm, 200 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R51, 1%, 250 Mw; Resistance Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details