Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.3 Ohm, 200 Mw, 1% Rohs Compliant Panasonic ERJ3BQFR30V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.3 ohm, 200 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.3 ohm, 200 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.3 Ohm, 200 Mw, 1% Rohs Compliant Panasonic - 63W0674 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.3 Ohm, 200 Mw, 1% Rohs Compliant Panasonic
63W0674
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.3 Ohm, 200 Mw, 1% Rohs Compliant Panasonic 63W0674
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.3 ohm, 200 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.3 ohm, 200 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R3, 1%, 250 Mw, 0603; Resistance Panasonic - 12AC1002 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 1%, 250 Mw, 0603; Resistance Panasonic
12AC1002
Current Sense Res, 0R3, 1%, 250 Mw, 0603; Resistance Panasonic 12AC1002
CURRENT SENSE RES, 0R3, 1%, 250 MW, 0603; Resistance:0.3ohm; Product Range:ERJ3B Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 1%, 250 MW, 0603; Resistance:0.3ohm; Product Range:ERJ3B Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0674 12AC1002
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.3 Ohm, 200 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R3, 1%, 250 Mw, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR91FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details