Panasonic Surface Mount Resistors ERJ2RKF7501X

Description
Panasonic ERJ2RKF7501X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF7501X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838882
Surface Mount Resistors 1838882
Panasonic ERJ2RKF7501X

Panasonic ERJ2RKF7501X

Supplier's Site
Surface Mount Resistors - 1848924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848924
Surface Mount Resistors 1848924
Panasonic ERJ2RKF7501X

Panasonic ERJ2RKF7501X

Supplier's Site
Surface Mount Resistors - 1848924P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848924P
Surface Mount Resistors 1848924P
Panasonic ERJ2RKF7501X

Panasonic ERJ2RKF7501X

Supplier's Site
Res, 7K5, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0998
Res, 7K5, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0998
RES, 7K5, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:7.5kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 7K5, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:7.5kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838882 1848924P 12AC0998
Product Name Surface Mount Resistors Surface Mount Resistors Res, 7K5, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 7500 ohms 7500 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details