Panasonic Surface Mount Resistors ERJ2RKF6812X

Description
Panasonic ERJ2RKF6812X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF6812X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287511
Surface Mount Resistors 287511
Panasonic ERJ2RKF6812X

Panasonic ERJ2RKF6812X

Supplier's Site
Res, 68K1, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7346
Res, 68K1, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7346
RES, 68K1, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K1, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287511 73AC7346
Product Name Surface Mount Resistors Res, 68K1, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 68100 ohms 68100 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers