Panasonic Surface Mount Resistors ERJ2RKF5601X

Description
Panasonic ERJ2RKF5601X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF5601X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763568
Surface Mount Resistors 1763568
Panasonic ERJ2RKF5601X

Panasonic ERJ2RKF5601X

Supplier's Site
Surface Mount Resistors - 1755730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755730
Surface Mount Resistors 1755730
Panasonic ERJ2RKF5601X

Panasonic ERJ2RKF5601X

Supplier's Site
Chip Resistor - Surface Mount - ERJ2RKF5601X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ2RKF5601X
Chip Resistor - Surface Mount ERJ2RKF5601X
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Res, 5K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 15AC6493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
15AC6493
Res, 5K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 15AC6493
RES, 5K6, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8375
Res, 5K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8375
RES, 5K6, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1763568 1755730 ERJ2RKF5601X 15AC6493
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 5K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 5600 ohms 5600 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details