Panasonic Surface Mount Resistors ERJ2RKF5363X

Description
Panasonic ERJ2RKF5363X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF5363X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287502
Surface Mount Resistors 287502
Panasonic ERJ2RKF5363X

Panasonic ERJ2RKF5363X

Supplier's Site
Res, 536K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7320
Res, 536K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7320
RES, 536K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:536kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 536K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:536kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287502 73AC7320
Product Name Surface Mount Resistors Res, 536K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 536000 ohms 536000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details