Panasonic Surface Mount Resistors ERJ2RKF4701X

Description
Panasonic ERJ2RKF4701X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF4701X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6650822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6650822
Surface Mount Resistors 6650822
Panasonic ERJ2RKF4701X

Panasonic ERJ2RKF4701X

Supplier's Site
Surface Mount Resistors - 277912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277912
Surface Mount Resistors 277912
Panasonic ERJ2RKF4701X

Panasonic ERJ2RKF4701X

Supplier's Site
Res, 4K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8344
Res, 4K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8344
RES, 4K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8345
Res, 4K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8345
RES, 4K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6650822 277912 85Y8344
Product Name Surface Mount Resistors Surface Mount Resistors Res, 4K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications Aec-q200 RoHS RoHS
Resistance Range 4700 ohms 4700 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers