Panasonic Chip Resistor - Surface Mount ERJ2RKF3483X

Description
Fixed Resistor, Metal Glaze/thic
Datasheet
Description
Fixed Resistor, Metal Glaze/thic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ2RKF3483X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ2RKF3483X
Chip Resistor - Surface Mount ERJ2RKF3483X
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Res, 348K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7271
Res, 348K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7271
RES, 348K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:348kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 348K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:348kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ2RKF3483X 73AC7271
Product Name Chip Resistor - Surface Mount Res, 348K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 348000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details