Panasonic Res, 33K2, 1%, 0.1W, 0402; Resistor Case Style Panasonic ERJ2RKF3322X

Description
RES, 33K2, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:33.2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:33.2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0986
Res, 33K2, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0986
RES, 33K2, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:33.2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 33K2, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:33.2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC0986
Product Name Res, 33K2, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 33200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details