RES, 300R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:300ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1763526 | 1755727 | 29AH5080 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, 300R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402 |
| Resistance Range | 300 ohms | 300 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | |
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS |