Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF2491X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0622 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0622
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0622
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0978
Res, 2K49, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0978
RES, 2K49, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2.49kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K49, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2.49kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0622 12AC0978
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 2K49, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details