Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF2400X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0620 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0620
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0620
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0977
Res, 240R, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0977
RES, 240R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:240ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 240R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:240ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0620 12AC0977
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 240R, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers