Panasonic Surface Mount Resistors ERJ2RKF2101X

Description
Panasonic ERJ2RKF2101X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF2101X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277983
Surface Mount Resistors 277983
Panasonic ERJ2RKF2101X

Panasonic ERJ2RKF2101X

Supplier's Site
Res, 2K1, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7221
Res, 2K1, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7221
RES, 2K1, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K1, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277983 73AC7221
Product Name Surface Mount Resistors Res, 2K1, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 2100 ohms 2100 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details