Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF2001X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0611 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0611
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0611
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0973
Res, 2K, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0973
RES, 2K, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0611 12AC0973
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 2K, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details