Panasonic Surface Mount Resistors ERJ2RKF19R6X

Description
Panasonic ERJ2RKF19R6X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF19R6X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277981
Surface Mount Resistors 277981
Panasonic ERJ2RKF19R6X

Panasonic ERJ2RKF19R6X

Supplier's Site
Res, 19R6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8163
Res, 19R6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8163
RES, 19R6, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:19.6ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 19R6, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:19.6ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277981 85Y8163
Product Name Surface Mount Resistors Res, 19R6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 19.6 ohms 19.6 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details