Panasonic Surface Mount Resistors ERJ2RKF1742X

Description
Panasonic ERJ2RKF1742X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1742X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277973
Surface Mount Resistors 277973
Panasonic ERJ2RKF1742X

Panasonic ERJ2RKF1742X

Supplier's Site
Res, 17K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7203
Res, 17K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7203
RES, 17K4, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:17.4kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 17K4, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:17.4kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277973 73AC7203
Product Name Surface Mount Resistors Res, 17K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 17400 ohms 17400 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details