Panasonic Surface Mount Resistors ERJ2RKF1004X

Description
Panasonic ERJ2RKF1004X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1004X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287589
Surface Mount Resistors 287589
Panasonic ERJ2RKF1004X

Panasonic ERJ2RKF1004X

Supplier's Site
Res, 1M, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8058
Res, 1M, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8058
RES, 1M, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8057
Res, 1M, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8057
RES, 1M, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287589 85Y8058
Product Name Surface Mount Resistors Res, 1M, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details