Panasonic Surface Mount Resistors ERJ2RKD22R0X

Description
Panasonic ERJ2RKD22R0X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD22R0X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072286
Surface Mount Resistors 8072286
Panasonic ERJ2RKD22R0X

Panasonic ERJ2RKD22R0X

Supplier's Site
Surface Mount Resistors - 8072286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072286P
Surface Mount Resistors 8072286P
Panasonic ERJ2RKD22R0X

Panasonic ERJ2RKD22R0X

Supplier's Site
Surface Mount Resistors - 1690844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690844
Surface Mount Resistors 1690844
Panasonic ERJ2RKD22R0X

Panasonic ERJ2RKD22R0X

Supplier's Site
Res, 22R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8033
Res, 22R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8033
RES, 22R, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 22R, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072286 8072286P 85Y8033
Product Name Surface Mount Resistors Surface Mount Resistors Res, 22R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 22 ohms 22 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details